Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 8V |
---|---|
Output Voltage | - |
Output Current | 200mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 350kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3524 |
Controller Type | PWM |
IC Generic Number | 3524 |
Logic Function Number | 3524 |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 0.2A |
Output Voltage Max | 5V |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
I-mode PWM controller,LM3524DN DIP16 | RS |
Enhanced Pwm Controller, 3524, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3524DN/NOPB .?
Additional datasheets, footprints and schematics for LM3524DN/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3524DN/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3524DN/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3524DN/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3524DN/NOPB . fall under?
The LM3524DN/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3524DN/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3524DN/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3524DN/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3524DN/NOPB . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3524DN/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3524DN/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3524DN/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3524DN/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.