Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 49% |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 550kHz |
Topology | Boost Buck Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Frequency | 350kHz |
Operating Temperature Range | 0°C to +125°C |
Output Current | 200mA |
Output Voltage | 18V |
Output Voltage Max | 5V |
Primary Input Voltage | 40V |
Termination Type | Surface Mount Device |
40V, 0.2A 350KHz PWM controller | Texas Instruments |
Ic, Controller, Pwm, Smd | Newark Electronics |
IC, CONTROLLER, PWM, SMD | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM3524DM/NOPB .?
Additional datasheets, footprints and schematics for LM3524DM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3524DM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3524DM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3524DM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3524DM/NOPB . fall under?
The LM3524DM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3524DM/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3524DM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3524DM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3524DM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM3524DM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3524DM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3524DM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3524DM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.