LM34DZ/NOPB Sensors & Transducers by Texas Instruments

IC TEMP SENSOR 30V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM34 series devices are precision integratedcircuit temperature sensors, whose output voltage is linearly proportional to the Fahrenheit temperature. The LM34 device has an advantage over linear temperature sensors calibrated in degrees Kelvin, because the user is not required to subtract a large constant voltage from its output to obtain convenient Fahrenheit scaling. The LM34 device does not require any external calibration or trimming to provide typical accuracies of ±1/2°F at room temperature and ±1-1⁄2°F over a full −50°F to 300°F temperature range. Lower cost is assured by trimming and calibration at the wafer level. The low output impedance, linear output, and precise inherent calibration of the LM34 device makes interfacing to readout or control circuitry especially easy. It can be used with single power supplies or with plus and minus supplies. Because the LM34 device draws only 75 µA from its supply, the device has very low selfheating, less than 0.2°F in still air. The LM34 device is rated to operate over a −50°F to 300°F temperature range, while the LM34C is rated for a −40°F to 230°F range (0°F with improved accuracy). The LM34 devices are series is available packaged in hermetic TO-46 transistor packages; while the LM34C, LM34CA, and LM34D are available in the plastic TO-92 transistor package. The LM34D device is available in an 8-lead, surface-mount, smalloutline package. The LM34 device is a complement to the LM35 device (Centigrade) temperature sensor.

Where to Buy

Prices starting from US$1.13

Distributor Stock
Logo for Farnell
Farnell
from US$1.78
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.13
88,043
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.11
-
Buy Now
Logo for element14
element14
from US$3.28
-
Buy Now

Specifications

IC Output Type Voltage
Sensing Accuracy Range -
Sensing Temperature Min -
Sensing Temperature Max -
Sensor Case Style TO-92
No. of Pins 3Pins
Supply Voltage Min 5V
Supply Voltage Max 30V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 300°F
Operating Temperature Min -50°F
Output Current 10mA
Output Voltage 6V
Sensor / Transducer Type Temperature
Supply Current 117µA
Supply Voltage Range 5V to 30V
Termination Type Through Hole

Alternative Descriptions

± | Texas Instruments
Ic, Temp Sensor, 30V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM34DZ/NOPB?

Additional datasheets, footprints and schematics for LM34DZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM34DZ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM34DZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM34DZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM34DZ/NOPB fall under?

The LM34DZ/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM34DZ/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM34DZ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM34DZ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM34DZ/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM34DZ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM34DZ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM34DZ/NOPB?

You can fill out our help required form which you can use to request a quote for LM34DZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay