Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | 32°F |
Sensing Temperature Max | 212°F |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 30V |
IC: temperature sensor | Transfer Multisort Elektronik |
TEMPERATURE SENSOR, 1F, 8-SOIC | element14 |
Temperature Sensor, 1F, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a LM34DM/NOPB?
Additional datasheets, footprints and schematics for LM34DM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM34DM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM34DM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM34DM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM34DM/NOPB fall under?
The LM34DM/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM34DM/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM34DM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM34DM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM34DM/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LM34DM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM34DM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM34DM/NOPB?
You can fill out our help required form which you can use to request a quote for LM34DM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.