Supply Voltage Min | 2.97V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | VSSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Boost Flyback SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Driver Case Style | VSSOP |
Frequency | 400kHz |
Input Voltage | 12V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Current Max | 1A |
Output Voltage | 7.2V |
Output Voltage Max | 5V |
Primary Input Voltage | 40V |
Supply Voltage Range | 2.97V to 40V |
Termination Type | Surface Mount Device |
2.97V to 40V Wide Vin Low-Side N-Channel Controller for Switching Regulators | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Ic, N-Ch Controller, Vssop-8 | Newark Electronics |
IC, N-CH CONTROLLER, VSSOP-8 | element14 |
DC DC Cntrlr Single-OUT Step Up 2.97V to 40V Input 8-Pin VSSOP T/R | Holdelec |
Where can I find additional details, specifications and documents for a LM3488MM/NOPB?
Additional datasheets, footprints and schematics for LM3488MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3488MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3488MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3488MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3488MM/NOPB fall under?
The LM3488MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3488MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3488MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3488MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3488MM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3488MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3488MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3488MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3488MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.