Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.08
|
1,000
in stock
|
Buy Now |
![]() |
TME
from US$0.89
|
3,879
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.84
|
1,404
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.69
|
60
in stock
|
Buy Now |
![]() |
element14
from US$0.94
|
16
in stock
|
Buy Now |
![]() |
Farnell
from US$0.95
|
16
in stock
|
Buy Now |
![]() |
Maritex
from US$2.40
|
5
in stock
|
Buy Now |
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 35V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | VSSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 1.242V |
Base Number | 3485 |
Frequency | 1MHz |
Input Voltage Max | 36V |
Input Voltage Min | -3.6V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 4A |
Output Current Max | 0.44A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck |
PMIC | TME |
PFET buck power controller,LM3485MM | RS |
Ic, Pfet Buck Controller, Vssop-8 | Newark Electronics |
IC, PFET BUCK CONTROLLER, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM3485MM/NOPB?
Additional datasheets, footprints and schematics for LM3485MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3485MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3485MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3485MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3485MM/NOPB fall under?
The LM3485MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3485MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3485MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3485MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3485MM/NOPB have stock available?
Authorised distributors including TME, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM3485MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3485MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3485MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM3485MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.