LM3429BSTEVAL/NOPB Development Boards & Evaluation Kits by Texas Instruments

LM3429 LED DRIVER BOOST EVALUATION BO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$99.00

Distributor Stock
Logo for Farnell
Farnell
from US$122.41
1
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$99.00
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$122.78
1
in stock
Buy Now
Logo for element14
element14
from US$130.07
1
in stock
Buy Now

Specifications

Core Chip LM3429
Device Topology Buck-Boost
No. of Outputs 1
Output Current 1A
Output Voltage -
Input Voltage Min 4.5V
Input Voltage Max 75V
Dimming Control Type Analogue PWM

Alternative Descriptions

LM3429 - N-Channel Controller LED Driver Boost Evaluation Board | Texas Instruments
Lm3429, Led Driver, Boost, Evaluation Bo | Newark Electronics
LM3429, LED DRIVER, BOOST, EVALUATION BO | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3429BSTEVAL/NOPB?

Additional datasheets, footprints and schematics for LM3429BSTEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3429BSTEVAL/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3429BSTEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3429BSTEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3429BSTEVAL/NOPB fall under?

The LM3429BSTEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to LM3429BSTEVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3429BSTEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3429BSTEVAL/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3429BSTEVAL/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3429BSTEVAL/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3429BSTEVAL/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3429BSTEVAL/NOPB?

You can fill out our help required form which you can use to request a quote for LM3429BSTEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay