Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Device Topology | Boost Constant Current SEPIC |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 24V |
Output Current Max | 2.8A |
Switching Frequency | 1.6MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3410 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 88% |
Input Voltage | 2.7V to 5.5V |
LED Display Type | Discrete LED |
LED Driver Application | Backlighting LED Flash Driver |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.5A |
Output Voltage | 24V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
525kHz/1.6MHz, constant current boost and SEPIC LED driver with internal compensation | Texas Instruments |
IC: driver | Transfer Multisort Elektronik |
Oled/Led Driver, Sot23-5, Powerwise | Newark Electronics |
OLED/LED DRIVER, SOT23-5, POWERWISE | element14 |
Where can I find additional details, specifications and documents for a LM3410XMF/NOPB?
Additional datasheets, footprints and schematics for LM3410XMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3410XMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3410XMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3410XMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3410XMF/NOPB fall under?
The LM3410XMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3410XMF/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3410XMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3410XMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3410XMF/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3410XMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3410XMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3410XMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM3410XMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.