LM3410XBSTOVPEV/NOPB Development Boards & Evaluation Kits by Texas Instruments

EVALUATION BOARD LM3410 BOOST LED DRIVE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.89

Distributor Stock
Logo for Farnell
Farnell
from US$68.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$67.88
-
Buy Now

Specifications

Core Chip LM3410
Device Topology Boost Constant Current
No. of Outputs 1Outputs
Output Current 190mA
Output Voltage 11.4V
Input Voltage Min 3.5V
Input Voltage Max 5.5V

Alternative Descriptions

Evaluation Board, Lm3410 Boost Led Drive | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3410XBSTOVPEV/NOPB?

Additional datasheets, footprints and schematics for LM3410XBSTOVPEV/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3410XBSTOVPEV/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3410XBSTOVPEV/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3410XBSTOVPEV/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3410XBSTOVPEV/NOPB fall under?

The LM3410XBSTOVPEV/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to LM3410XBSTOVPEV/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3410XBSTOVPEV/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3410XBSTOVPEV/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3410XBSTOVPEV/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3410XBSTOVPEV/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3410XBSTOVPEV/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3410XBSTOVPEV/NOPB?

You can fill out our help required form which you can use to request a quote for LM3410XBSTOVPEV/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay