LM3409QHVMY/NOPB . Part Information
Details for LM3409QHVMY/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.2800 |
250 | 1.1900 |
Stock Information
Details
Part Specifications
Device Topology | Non Isolated Buck (Step Down) |
Input Voltage Min | 6V |
Input Voltage Max | 75V |
Output Voltage Max | 42V |
Output Current Max | 5A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1A |
Output Voltage | 75V |
Alternative Part Descriptions
- LED DRIV, BUCK, 2MHZ, HVSSOP10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:42V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3409QHVMY/NOPB .?
Additional datasheets, footprints and schematics for LM3409QHVMY/NOPB . are listed in our Part Details tab. You can also find the LM3409QHVMY/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3409QHVMY/NOPB . in the Pricing & Inventory tab next to part details. You can view LM3409QHVMY/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3409QHVMY/NOPB . fall under?
The LM3409QHVMY/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3409QHVMY/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3409QHVMY/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3409QHVMY/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3409QHVMY/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM3409QHVMY/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3409QHVMY/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3409QHVMY/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3409QHVMY/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.