Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 15V |
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Core Chip | LM3409 |
Dimming Control Type | PWM |
RoHS Compliant | NA |
LM3409 demonstration board | Texas Instruments |
LED Lighting Dev Kit, LM3409EVAL/NOPB | RS |
Demonstration Board, Led Pfet Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3409EVAL/NOPB?
Additional datasheets, footprints and schematics for LM3409EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3409EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3409EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3409EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3409EVAL/NOPB fall under?
The LM3409EVAL/NOPB is listed under Development Boards, Evaluation Tools > Lighting & LED Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3409EVAL/NOPB when available in the Lighting & LED Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3409EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3409EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3409EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3409EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3409EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3409EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3409EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.