Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$49.00
|
21
in stock
|
Buy Now |
No. of Outputs | 1 |
---|---|
Output Current | 1A |
Input Voltage Min | 3V |
Input Voltage Max | 22V |
Dimming Control Type | PWM |
Kit Contents | Demo Board for LM3405A |
Input Voltage | 3V to 22V |
1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation in Tiny SOT-23 Package Evalu | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3405AEVAL/NOPB?
Additional datasheets, footprints and schematics for LM3405AEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3405AEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3405AEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3405AEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3405AEVAL/NOPB fall under?
The LM3405AEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3405AEVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3405AEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3405AEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3405AEVAL/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3405AEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3405AEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3405AEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3405AEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.