Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Non Isolated Buck Constant Current |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1A |
Output Voltage | 40V |
42-V 1.0-A constant current buck LED driver | Texas Instruments |
Led Driver, 1Mhz, So Powerpad-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3404MRX/NOPB?
Additional datasheets, footprints and schematics for LM3404MRX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3404MRX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3404MRX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3404MRX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3404MRX/NOPB fall under?
The LM3404MRX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3404MRX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404MRX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3404MRX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3404MRX/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3404MRX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3404MRX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3404MRX/NOPB?
You can fill out our help required form which you can use to request a quote for LM3404MRX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.