LM3404MR/NOPB . Semiconductors - ICs by Texas Instruments

BUCK REG 6~42V 1.5A POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.78

Distributor Stock
Logo for RS
RS
from US$1.63
20
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.78
30,230
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.38
255
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.06
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.07
-
Buy Now

Specifications

Device Topology Non Isolated Buck Constant Current
Input Voltage Min 6V
Input Voltage Max 42V
Output Voltage Max 40V
Output Current Max 1A
Switching Frequency 1MHz
No. of Outputs 1Outputs
IC Mounting SMD
Driver Case Style SOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 0.2V
Adjustable Output Voltage Min 40V
Dimming Control Type PWM
Input Voltage 6V to 42V
LED Driver Application Automotive Lighting General Illumination
Operating Temperature Range -40°C to +125°C
Output Current 1.5A
Output Voltage 7V
Output Voltage Min 0.2V
Termination Type Surface Mount Device
Voltage Regulator Type Adjustable

Alternative Descriptions

42-V 1.0-A constant current buck LED driver | Texas Instruments
IC: PMIC | Transfer Multisort Elektronik
LED Driver 1-Seg 9/12/15/18/24V PSOP8 EP | RS
Buck Reg, 6~42V, 1.5A, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3404MR/NOPB .?

Additional datasheets, footprints and schematics for LM3404MR/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3404MR/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3404MR/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3404MR/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3404MR/NOPB . fall under?

The LM3404MR/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM3404MR/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404MR/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM3404MR/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3404MR/NOPB . have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for LM3404MR/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3404MR/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM3404MR/NOPB .?

You can fill out our help required form which you can use to request a quote for LM3404MR/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay