Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Non Isolated Buck Constant Current |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1A |
Output Voltage | 40V |
42-V 1.0-A constant current buck LED driver | Texas Instruments |
LED DRIVER, BUCK CONSTANT CURRENT, SOIC8 | element14 |
Led Driver, Buck Constant Current, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3404MAX/NOPB .?
Additional datasheets, footprints and schematics for LM3404MAX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3404MAX/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3404MAX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3404MAX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3404MAX/NOPB . fall under?
The LM3404MAX/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3404MAX/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404MAX/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3404MAX/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3404MAX/NOPB . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM3404MAX/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3404MAX/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3404MAX/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3404MAX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.