LM3402MR/NOPB . Part Information
Details for LM3402MR/NOPB . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9800 |
10 | 1.6800 |
50 | 1.4300 |
100 | 1.3800 |
250 | 1.3300 |
Stock Information
Details
Part Specifications
Device Topology | Non Isolated Buck Constant Current |
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 500mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 0.2V |
Dimming Control Type | PWM |
Input Voltage | 6V to 42V |
LED Driver Application | Automotive Lighting General Illumination |
Operating Temperature Range | -40°C to +125°C |
Output Current | 500mA |
Output Voltage | 40V |
Output Voltage Min | 0.2V |
Switch Output Current Isw Max | 525mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Ajustable |
Alternative Part Descriptions
- IC, BUCK REG, 6-42V, 0.5A, 8PSOP; Device Topology:Non Isolated Buck, Constant Current; Input Voltage Min:6V; Input Voltage Max:42V; Output Voltage Max:40V; Output Current Max:500mA; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM3402MR/NOPB .?
Additional datasheets, footprints and schematics for LM3402MR/NOPB . are listed in our Part Details tab. You can also find the LM3402MR/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3402MR/NOPB . in the Pricing & Inventory tab next to part details. You can view LM3402MR/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3402MR/NOPB . fall under?
The LM3402MR/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3402MR/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3402MR/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM3402MR/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM3402MR/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM3402MR/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3402MR/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM3402MR/NOPB .?
You can fill out our help required form which you can use to request a quote for LM3402MR/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.