Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
4,800
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
12,569
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
2,389
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,382
in stock
|
Buy Now | |
element14
from US$0.51
|
1,382
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,382
in stock
|
Buy Now |
Comparator Type | Low Power |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL DTL ECL |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
Analog Comparator, LM339MX/NOPB | RS |
IC: comparator | Transfer Multisort Elektronik |
Precision Comparator, Quad, 1.3 Us, Soic | Newark Electronics |
PRECISION COMPARATOR, QUAD, 1.3 US, SOIC | element14 |
Where can I find additional details, specifications and documents for a LM339MX/NOPB?
Additional datasheets, footprints and schematics for LM339MX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM339MX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339MX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339MX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339MX/NOPB fall under?
The LM339MX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339MX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339MX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339MX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339MX/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM339MX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339MX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339MX/NOPB?
You can fill out our help required form which you can use to request a quote for LM339MX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.