Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
167
in stock
|
Buy Now | |
Texas Instruments
from US$0.64
|
46,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
728
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
167
in stock
|
Buy Now | |
element14
from US$1.05
|
167
in stock
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
Product Range | - |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Precision Comparator, Quad, 1.3 Us, Dip- | Newark Electronics |
PRECISION COMPARATOR, QUAD, 1.3 US, DIP- | element14 |
Where can I find additional details, specifications and documents for a LM339AN/NOPB?
Additional datasheets, footprints and schematics for LM339AN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM339AN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AN/NOPB fall under?
The LM339AN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AN/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AN/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM339AN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339AN/NOPB?
You can fill out our help required form which you can use to request a quote for LM339AN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.