Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
1,778
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
142,320
in stock
|
Buy Now | |
element14
from US$1.00
|
1,778
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
233
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
230
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Low Power Low Offset Voltage Quad Comparator | Texas Instruments |
IC, COMPARATOR, QUAD, SMD | element14 |
IC: comparator | Transfer Multisort Elektronik |
Ic, Comparator, Quad, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339AM/NOPB?
Additional datasheets, footprints and schematics for LM339AM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM339AM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AM/NOPB fall under?
The LM339AM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AM/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AM/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for LM339AM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM339AM/NOPB?
You can fill out our help required form which you can use to request a quote for LM339AM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.