Status: | Unknown |
---|---|
Series: | LMx35 LMx35A |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
4,499
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
26,268
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
1,535
in stock
|
Buy Now | |
element14
from US$0.63
|
353
in stock
|
Buy Now | |
Farnell
from US$0.58
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
-
|
Buy Now |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | 0°C to +1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 5V |
Product Range | LMx35 LMx35A |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 355 |
Operating Temperature Max | 100°C |
Operating Temperature Range | -40°C to +100°C |
Output Voltage | 3.04V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 400µA |
Supply Current Max | 5mA |
Supply Voltage | 2.98V |
Supply Voltage DC Max | 3.01V |
Supply Voltage DC Min | 2.95V |
Temperature Max | 100°C |
Temperature Sensing Range | -40°C to +100°C |
2C analog temperature sensor, 10 mV/K in hermetic package | Texas Instruments |
Temp Sensor Analog TO92 Bag | RS |
IC: temperature sensor | Transfer Multisort Elektronik |
IC, TEMP SENSOR, PRECISION, TO-92 | element14 |
Ic, Temp Sensor, Precision, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM335Z/NOPB?
Additional datasheets, footprints and schematics for LM335Z/NOPB are listed on our Part Details page. You can also find images and similar parts to LM335Z/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335Z/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335Z/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335Z/NOPB fall under?
The LM335Z/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335Z/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335Z/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM335Z/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM335Z/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LM335Z/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335Z/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM335Z/NOPB?
You can fill out our help required form which you can use to request a quote for LM335Z/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.