Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | 0°C to +1°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +150°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 150°C |
Operating Temperature Range | -55°C to +150°C |
Output Voltage | 3.04V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 1mA |
Temperature Sensing Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
IC, TEMP SENSOR, 5V, SMD | element14 |
Precision Temperature Sensor Rohs Compliant: Yes |TEXAS INSTRUMENTS LM335M/NOPB. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM335M/NOPB .?
Additional datasheets, footprints and schematics for LM335M/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM335M/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335M/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335M/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335M/NOPB . fall under?
The LM335M/NOPB . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335M/NOPB . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335M/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM335M/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM335M/NOPB . have stock available?
Authorised distributors including element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LM335M/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335M/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM335M/NOPB .?
You can fill out our help required form which you can use to request a quote for LM335M/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.