| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.60
| IC Output Type | Voltage |
|---|---|
| Sensing Accuracy Range | ± 2°C |
| Sensing Temperature Min | -40°C |
| Sensing Temperature Max | +100°C |
| Sensor Case Style | TO-46 |
| No. of Pins | 3Pins |
| Supply Voltage Min | 5V |
| Supply Voltage Max | - |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 335 |
| IC Generic Number | 335 |
| Logic Function Number | 335 |
| Operating Temperature Max | 100°C |
| Operating Temperature Range | -40°C to +100°C |
| Output Voltage | 3.04V |
| Output Voltage per °C | 10mV/°C |
| Sensor / Transducer Type | Temperature |
| Supply Current | 5mA |
| Temperature Max | 100°C |
| Temperature Sensing Range | -40°C to +100°C |
| Termination Type | Through Hole |
| TEMPERATURE SENSOR, TO-46-3, 335 | element14 |
| IC: temperature sensor | TME |
| Temperature Sensor, To-46-3, 335 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM335H/NOPB?
Additional datasheets, footprints and schematics for LM335H/NOPB are listed on our Part Details page. You can also find images and similar parts to LM335H/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335H/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335H/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335H/NOPB fall under?
The LM335H/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335H/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335H/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM335H/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM335H/NOPB have stock available?
Authorised distributors including element14, Farnell, Rochester Electronics, TME and Ozdisan have stock available or on a lead time for LM335H/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335H/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM335H/NOPB?
You can fill out our help required form which you can use to request a quote for LM335H/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.