Status: | Unknown |
---|---|
Series: | LM134/LM234/LM334 |
RoHS: | Unknown |
Forward Current If | 10mA |
---|---|
Forward Voltage | 40V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
Current Regulator Case Style | TO-92 |
No. of Pins | 3 Pin, 3Pins |
Product Range | LM134/LM234/LM334 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Termination Type | Through Hole |
Voltage Reference Case Style | TO-92 |
0°C to 70°C 3-pin adjustable current source | Texas Instruments |
Ic, Current Source, Adj, 40V, To92 | Newark Electronics |
Adjustable Current Source 3-Pin TO-92 | Avnet America |
Where can I find additional details, specifications and documents for a LM334Z/NOPB?
Additional datasheets, footprints and schematics for LM334Z/NOPB are listed on our Part Details page. You can also find images and similar parts to LM334Z/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM334Z/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM334Z/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM334Z/NOPB fall under?
The LM334Z/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM334Z/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM334Z/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM334Z/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM334Z/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM334Z/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM334Z/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM334Z/NOPB?
You can fill out our help required form which you can use to request a quote for LM334Z/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.