Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Forward Current If | 10mA |
---|---|
Forward Voltage | 40V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
Current Regulator Case Style | SOIC |
No. of Pins | 8 Pin, 8Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0°C to 70°C 3-pin adjustable current source | Texas Instruments |
Current Regulator Diode, LM334SM/NOPB | RS |
Current Regulator, 40V, Soic-8 | Newark Electronics |
CURRENT REGULATOR, 40V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM334SM/NOPB .?
Additional datasheets, footprints and schematics for LM334SM/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM334SM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM334SM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM334SM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM334SM/NOPB . fall under?
The LM334SM/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM334SM/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM334SM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM334SM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM334SM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM334SM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM334SM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM334SM/NOPB .?
You can fill out our help required form which you can use to request a quote for LM334SM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.