Status: | Production |
---|---|
Series: | LM329 |
RoHS: | Compliant |
Guaranteed 10 ppm/°C temperature coefficient |
Guaranteed 1.0 ohms max. dynamic impedance |
Guaranteed 20µV max. wideband noise |
Wide operating current range 0.6mA to 15mA |
6.9V Prec V Ref | Analog Devices |
Volt Ref, To-92-3, 6.9V, 0 To 70Deg C | Newark Electronics |
VOLT REF, TO-92-3, 6.9V, 0 TO 70DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LM329 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM329 Series |
Reference Voltage | 6.9V |
Initial Accuracy | - |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | 0°C to +70°C |
Reference Volts | 6.9V |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM329BZ#PBF?
Additional datasheets, footprints and schematics for LM329BZ#PBF are listed on our Part Details page. You can also find images and similar parts to LM329BZ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM329BZ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM329BZ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM329BZ#PBF fall under?
The LM329BZ#PBF is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM329BZ#PBF when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM329BZ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LM329BZ#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LM329BZ#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LM329BZ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM329BZ#PBF often in real-time on the comparison pages.
What if I can't find stock of LM329BZ#PBF?
You can fill out our help required form which you can use to request a quote for LM329BZ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.