Status: | Active |
---|---|
Series: | LM324 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,980
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,860
in stock
|
Buy Now | |
element14
from US$0.15
|
6,860
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,860
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common mode voltage range includes ground |
Large voltage gain: 100 dB |
Very low supply current/amplifier: 375 µA |
Low input bias current: 20 nA |
Low input voltage: 3 mV max. |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ±1.5 V to ±15 V |
Single supply: 3 V to 30 V |
Dual supplies: ±1.5 V to ±15 V |
Product Specifications |
---|
DS0985 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM324 Series 32 V 1.3 MHz Low Power Quad Operational Amplifier - QFN-16 (3x3) | Future Electronics |
Op-Amp, 1.3Mhz, 0.4V/Us, Qfn-16 | Newark Electronics |
OP-AMP, 1.3MHZ, 0.4V/US, QFN-16 | element14 |
ST LM324QT | RS |
OP Amp Quad GP �15V/30V 16-Pin QFN EP T/R | Avnet Silica |
OP Amp Quad GP ±15V/30V 16-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a LM324QT?
Additional datasheets, footprints and schematics for LM324QT are listed on our Part Details page. You can also find images and similar parts to LM324QT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324QT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324QT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324QT fall under?
The LM324QT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324QT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324QT you can contact the distributor directly for product support, shipping queries etc.
Is the LM324QT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM324QT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM324QT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324QT often in real-time on the comparison pages.
What if I can't find stock of LM324QT?
You can fill out our help required form which you can use to request a quote for LM324QT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.