No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 12kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM324 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad op amp LM324N 0.6MHz DIP14 | Euro-Tech |
DIP 14P 25PCS/TUBE | Component Electronics |
OP Amp Quad GP ±16V/32V 14-Pin PDIP Rail | Holdelec |
IC, OP AMP, QUAD, DIP14, 324 | element14 |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Current Iqc Typ | 0.3mA |
Input Offset Voltage Max | 7mV |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Output Current + Max | 40mA |
Supply Current | 3mA |
Supply Voltage + Nom | 30V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad 30-V 1.2-MHz operational amplifier | Texas Instruments |
Ic, Op Amp, Quadruple | Newark Electronics |
IC, OP AMP, QUADRUPLE | Farnell |
OP Amp Quad GP 16V/32V 14-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
4xOp-Amp 3-32V LP DIP14 | Schukat Electronic |
Texas Instruments LM324N Linear IC Quad Op Amp DIP14 | Rapid Electronics |
4xOpAmp DIP14 | SOS electronic |
IC OPAMP QUAD LOW POWER 14-PIN DIP | Dan-Mar Components |
OP Amp Quad GP ±16V/32V 14-Pin | GreenChips |
IC OPAMP GP 1.2MHZ 14DIP | Rotakorn Electronics |
DIP 14P TUBE | Component Electronics |
Where can I find additional details, specifications and documents for a LM324N?
Additional datasheets, footprints and schematics for LM324N are listed on our Part Details page. You can also find images and similar parts to LM324N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324N fall under?
The LM324N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324N you can contact the distributor directly for product support, shipping queries etc.
Is the LM324N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324N have stock available?
Authorised distributors including Texas Instruments, Avnet America, element14 and Farnell have stock available or on a lead time for LM324N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324N often in real-time on the comparison pages.
What if I can't find stock of LM324N?
You can fill out our help required form which you can use to request a quote for LM324N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.