No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Quad 32-V 1-MHz operational amplifier | Texas Instruments |
Op Amp, 1Mhz, 0.5V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM324AMX/NOPB.?
Additional datasheets, footprints and schematics for LM324AMX/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM324AMX/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324AMX/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324AMX/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324AMX/NOPB. fall under?
The LM324AMX/NOPB. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324AMX/NOPB. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324AMX/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LM324AMX/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324AMX/NOPB. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM324AMX/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324AMX/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LM324AMX/NOPB.?
You can fill out our help required form which you can use to request a quote for LM324AMX/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.