Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Op-Amp, Quad, 0.0015V, Sop-14 |Onsemi LM324AM | Newark Electronics |
OP-AMP, QUAD, 0.0015V, SOP-14 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Gain Bandwidth | 1MHz |
IC Generic Number | 324 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Logic Function Number | 324 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LM324AM?
Additional datasheets, footprints and schematics for LM324AM are listed on our Part Details page. You can also find images and similar parts to LM324AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324AM fall under?
The LM324AM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324AM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324AM you can contact the distributor directly for product support, shipping queries etc.
Is the LM324AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324AM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM324AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324AM often in real-time on the comparison pages.
What if I can't find stock of LM324AM?
You can fill out our help required form which you can use to request a quote for LM324AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.