Status: | Unknown |
---|---|
Series: | LMx24 |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,475
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
2,552,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,612
in stock
|
Buy Now | |
element14
from US$0.11
|
1,612
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,612
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,456
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,300
in stock
|
Buy Now | |
Micros
from US$0.11
|
900
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LMx24 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Device Marking | LM324AD |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7mV |
Logic Function Number | 324 |
Op Amp Type | Low Power |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | high-gain frequency-compensated operational |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier | Texas Instruments |
Op Amp, Quad Low Power, Smd, Soic14 | Newark Electronics |
OP AMP, QUAD LOW POWER, SMD, SOIC14 | element14 |
OP AMP, LM324ADR | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp quad GP +-16V/32V | Micros |
Where can I find additional details, specifications and documents for a LM324ADR?
Additional datasheets, footprints and schematics for LM324ADR are listed on our Part Details page. You can also find images and similar parts to LM324ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324ADR fall under?
The LM324ADR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324ADR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324ADR you can contact the distributor directly for product support, shipping queries etc.
Is the LM324ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324ADR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LM324ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324ADR often in real-time on the comparison pages.
What if I can't find stock of LM324ADR?
You can fill out our help required form which you can use to request a quote for LM324ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.