LM321MFX/NOPB . Amplifiers & Comparators by Texas Instruments

OP-AMP SINGLE 1MHZ 0.4V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$0.42
15,490
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 1MHz
Slew Rate 0.4V/µs
Supply Voltage Range 3V to 30V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single, 30-V, 1-MHz operational amplifier | Texas Instruments
LM321MFX/NOPB, Op Amp | RS
IC: operational amplifier | Transfer Multisort Elektronik
OP Amp Single GP ±15V/30V 5-Pin SOT-23 T/R | Holdelec
OP-AMP, SINGLE, 1MHZ, 0.4V/US, SOT-23-5 | element14
Op-Amp, Single, 1Mhz, 0.4V/Us, Sot-23-5 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM321MFX/NOPB .?

Additional datasheets, footprints and schematics for LM321MFX/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM321MFX/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM321MFX/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM321MFX/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM321MFX/NOPB . fall under?

The LM321MFX/NOPB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM321MFX/NOPB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM321MFX/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM321MFX/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM321MFX/NOPB . have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM321MFX/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM321MFX/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM321MFX/NOPB .?

You can fill out our help required form which you can use to request a quote for LM321MFX/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay