Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 3V to 22V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 22V |
Amplifier Type | Operational |
Base Number | 321 |
Gain Bandwidth | 1MHz |
IC Generic Number | 321 |
Input Offset Voltage Max | 7mV |
Logic Function Number | 321 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a LM321MF?
Additional datasheets, footprints and schematics for LM321MF are listed on our Part Details page. You can also find images and similar parts to LM321MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM321MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM321MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM321MF fall under?
The LM321MF is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM321MF when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM321MF you can contact the distributor directly for product support, shipping queries etc.
Is the LM321MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM321MF have stock available?
Authorised distributors including Micros and Kruse have stock available or on a lead time for LM321MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM321MF often in real-time on the comparison pages.
What if I can't find stock of LM321MF?
You can fill out our help required form which you can use to request a quote for LM321MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.