LM317K STEEL/NOPB Part Information
Details for LM317K STEEL/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Features
- 1.5-A Output Current
- 80-dB Ripple Rejection
- Adjustable Output Down to 1.25 V
- Current Limit Constant With Temperature
- Short-Circuit Protected Output
- Typ. 0.01%/V Line Regulation
- Typ. 0.1% Load Regulation
- u221255u00b0C to 150u00b0C Operating Temperature Range
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 317 |
IC Generic Number | 317 |
No. of Outputs | 1Outputs |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM317K STEEL/NOPB?
Additional datasheets, footprints and schematics for LM317K STEEL/NOPB are listed in our Part Details tab. You can also find the LM317K STEEL/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317K STEEL/NOPB in the Pricing & Inventory tab next to part details. You can view LM317K STEEL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317K STEEL/NOPB fall under?
The LM317K STEEL/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317K STEEL/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317K STEEL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM317K STEEL/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM317K STEEL/NOPB have stock available?
There is no stock from authorised distributors for LM317K STEEL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317K STEEL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM317K STEEL/NOPB?
You can fill out our help required form which you can use to request a quote for LM317K STEEL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.