LM3150MH/NOPB . Semiconductors - ICs by Texas Instruments

DC-DC CONTROLLER BUCK 1MHZ HTSSOP-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for RS
RS
from US$2.93
658
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.57
66,136
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.38
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.89
-
Buy Now
Logo for element14
element14
from US$4.10
-
Buy Now
Logo for Farnell
Farnell
from US$4.06
-
Buy Now

Specifications

Supply Voltage Min 6V
Supply Voltage Max 42V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 96%
Controller IC Case Style HTSSOP
No. of Pins 14Pins
Switching Frequency 1MHz
Topology Synchronous Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Current 12A
Output Voltage 600mV
Primary Input Voltage 42V

Alternative Descriptions

6V to 42V Synchronous Step-Down Controller with Adjustable Output Voltage | Texas Instruments
SIMPLE SWITCHER 6-42V Buck,LM3150MH | RS
Dc-Dc Controller, Buck, 1Mhz, Htssop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3150MH/NOPB .?

Additional datasheets, footprints and schematics for LM3150MH/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM3150MH/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3150MH/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3150MH/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3150MH/NOPB . fall under?

The LM3150MH/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3150MH/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3150MH/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the LM3150MH/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3150MH/NOPB . have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM3150MH/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3150MH/NOPB . often in real-time on the comparison pages.

What if I can't find stock of LM3150MH/NOPB .?

You can fill out our help required form which you can use to request a quote for LM3150MH/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay