Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$2.78
|
128
in stock
|
Buy Now |
Supply Voltage Min | 6V |
---|---|
Supply Voltage Max | 42V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96% |
Controller IC Case Style | TSSOP |
No. of Pins | 14Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 0.06V |
Base Number | 3150 |
Dropout Voltage Vdo | 330mV |
Frequency | 1MHz |
Input Voltage Max | 42V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 12A |
Output Current Max | 12A |
Primary Input Voltage | 42V |
Supply Voltage Typ | 18V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM3150MHE?
Additional datasheets, footprints and schematics for LM3150MHE are listed on our Part Details page. You can also find images and similar parts to LM3150MHE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3150MHE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3150MHE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3150MHE fall under?
The LM3150MHE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3150MHE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3150MHE you can contact the distributor directly for product support, shipping queries etc.
Is the LM3150MHE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3150MHE have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for LM3150MHE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3150MHE often in real-time on the comparison pages.
What if I can't find stock of LM3150MHE?
You can fill out our help required form which you can use to request a quote for LM3150MHE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.