Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | TSSOP |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
High Speed, 30V, Differential Comparator With Strobes | Texas Instruments |
Comparator, Single, 115Ns, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM311PWR .?
Additional datasheets, footprints and schematics for LM311PWR . are listed on our Part Details page. You can also find images and similar parts to LM311PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311PWR . fall under?
The LM311PWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311PWR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM311PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311PWR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM311PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311PWR . often in real-time on the comparison pages.
What if I can't find stock of LM311PWR .?
You can fill out our help required form which you can use to request a quote for LM311PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.