Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
4,456
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
17,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
4,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
1,972
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
560
in stock
|
Buy Now | |
Farnell
from US$0.55
|
208
in stock
|
Buy Now | |
element14
from US$0.53
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 200ns |
Supply Voltage Range | 5V to ± 15V |
Comparator Case Style | DIP |
No. of Pins | 8Pins |
IC Output Type | DTL MOS RTL TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 311 |
Comparator Features | Voltage Comparator |
Device Marking | LM311N |
IC Temperature Range | Commercial |
Logic Function Number | 311 |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | DTL MOS RTL TTL |
Supply Current | 5.1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 5V |
Precision, high voltage, floating output comparator | Texas Instruments |
LM311N/NOPB, Comparators | RS |
IC: comparator | Transfer Multisort Elektronik |
Texas Instruments LM311N/NOPB High Speed Comparator | Rapid Electronics |
IC, COMPARATOR, SINGLE | Farnell |
Ic, Comparator, Single | Newark Electronics |
Where can I find additional details, specifications and documents for a LM311N/NOPB..?
Additional datasheets, footprints and schematics for LM311N/NOPB.. are listed on our Part Details page. You can also find images and similar parts to LM311N/NOPB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311N/NOPB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311N/NOPB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311N/NOPB.. fall under?
The LM311N/NOPB.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311N/NOPB.. when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311N/NOPB.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM311N/NOPB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311N/NOPB.. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for LM311N/NOPB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311N/NOPB.. often in real-time on the comparison pages.
What if I can't find stock of LM311N/NOPB..?
You can fill out our help required form which you can use to request a quote for LM311N/NOPB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.