Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Texas Instruments
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 115ns |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: comparator | Transfer Multisort Elektronik |
Single Ch Comparator LM311DRG4 | RS |
Ic, Comparator, Smd, Soic8, 311 | Newark Electronics |
High Speed, 30V, Differential Comparator With Strobes | Texas Instruments |
Where can I find additional details, specifications and documents for a LM311DR?
Additional datasheets, footprints and schematics for LM311DR are listed on our Part Details page. You can also find images and similar parts to LM311DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM311DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM311DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM311DR fall under?
The LM311DR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM311DR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM311DR you can contact the distributor directly for product support, shipping queries etc.
Is the LM311DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM311DR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LM311DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM311DR often in real-time on the comparison pages.
What if I can't find stock of LM311DR?
You can fill out our help required form which you can use to request a quote for LM311DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.