Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 20Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 7V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 32V |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3100 |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 800mV |
Primary Input Voltage | 36V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Voltage Regulator |
Synchronous 1MHz 1.5 A Step-Down Voltage | Mouser Electronics |
Where can I find additional details, specifications and documents for a LM3100MH?
Additional datasheets, footprints and schematics for LM3100MH are listed on our Part Details page. You can also find images and similar parts to LM3100MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3100MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3100MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3100MH fall under?
The LM3100MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3100MH when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3100MH you can contact the distributor directly for product support, shipping queries etc.
Is the LM3100MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3100MH have stock available?
Authorised distributors including Arrow Electronics and Mouser Electronics have stock available or on a lead time for LM3100MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3100MH often in real-time on the comparison pages.
What if I can't find stock of LM3100MH?
You can fill out our help required form which you can use to request a quote for LM3100MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.