Status: | Active |
---|---|
Series: | LM301A |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,845
in stock
|
Buy Now | |
element14
from US$0.22
|
3,845
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,845
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Current: 20 nA Maximum Over Temperature Range |
External Frequency Compensation for Flexibility |
Class AB Output Provides Excellent Linearity |
Output Short Circuit Protection |
Guaranteed Drift Characteristics |
Pb-Free Packages are Available |
Applications |
---|
General Purpose |
Description | LM301A |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 1 |
VS Min (V) | 3 |
VS Max (V) | 18 |
Iq Typ (mA) | 1.2 |
VOS Max (mV) | 7.5 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.5 |
IO Typ (mA) | 10 |
ΔVOS/ΔT (μV/C) | 6 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | 70000 |
CMRR Typ (dB) | 90 |
Architecture | Bipolar |
Temperature Range (°C) | 0 to 70 |
Package Type | SOIC-8 |
Op-Amp, Single, 1Mhz, 0.5V/Us, Soic-8 | Newark Electronics |
OP-AMP, SINGLE, 1MHZ, 0.5V/US, SOIC-8 | element14 |
Non Compensated Op Amplifier SOIC8 | RS |
LM301A Series 18 V Non Compensated Single Operational Amplifiers. SOIC-8 | Future Electronics |
OP Amp Single GP ±15V 8-Pin SOIC N T/R | Avnet America |
Non Compensated Op Amplifier SOIC8 | ON Semiconductor LM301ADR2G | RS Americas |
OP Amp Single GP �15V 8-Pin SOIC N T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM301ADR2G?
Additional datasheets, footprints and schematics for LM301ADR2G are listed on our Part Details page. You can also find images and similar parts to LM301ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM301ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM301ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM301ADR2G fall under?
The LM301ADR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM301ADR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM301ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM301ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM301ADR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for LM301ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM301ADR2G often in real-time on the comparison pages.
What if I can't find stock of LM301ADR2G?
You can fill out our help required form which you can use to request a quote for LM301ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.