Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3017 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Boost Controller |
Kit Contents | Eval Module LM3017 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 15V Output Voltage 600KHz Fixed Switching Frequency Low Shutdown Current |
Where can I find additional details, specifications and documents for a LM3017EVM?
Additional datasheets, footprints and schematics for LM3017EVM are listed on our Part Details page. You can also find images and similar parts to LM3017EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3017EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3017EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3017EVM fall under?
The LM3017EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3017EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3017EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM3017EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3017EVM have stock available?
There is no stock from authorised distributors for LM3017EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3017EVM often in real-time on the comparison pages.
What if I can't find stock of LM3017EVM?
You can fill out our help required form which you can use to request a quote for LM3017EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.