Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Differential |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | MSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | MSOP |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Dual differential comparator, industrial grade | Texas Instruments |
Comparator, Dual, 300Ns, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM293DGKR?
Additional datasheets, footprints and schematics for LM293DGKR are listed on our Part Details page. You can also find images and similar parts to LM293DGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM293DGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM293DGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM293DGKR fall under?
The LM293DGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM293DGKR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM293DGKR you can contact the distributor directly for product support, shipping queries etc.
Is the LM293DGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM293DGKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM293DGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM293DGKR often in real-time on the comparison pages.
What if I can't find stock of LM293DGKR?
You can fill out our help required form which you can use to request a quote for LM293DGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.