LM2937ES-2.5/NOPB Power Management ICs - PMIC by Texas Instruments

REGULATOR LDO FIXED 2.5V TO-263-3

Status: Unknown
Series: 2.5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM2937-2.5 and LM2937-3.3 are positive voltage regulators capable of supplying up to 500 mA of load current. Both regulators are ideal for converting a common 5-V logic supply, or higher input supply voltage, to the lower 2.5-V and 3.3-V supplies to power very-large-scale integrations (VLSI) ASICs and microcontrollers. Special circuitry has been incorporated to minimize the quiescent current to typically only 10 mA with a full 500-mA load current when the input to output voltage differential is greater than 5 V. The LM2937 requires an output bypass capacitor for stability. As with most regulators utilizing a PNP pass transistor, the ESR of this capacitor remains a critical design parameter, but the LM2937-2.5 and LM29373.3 include special compensation circuitry that relaxes ESR requirements. The LM2937 is stable for all ESR ratings less than 5 Ω. This allows the use of low ESR chip capacitors. The regulators are also suited for automotive applications, with built in protection from reverse battery connections, two-battery jumps and up to +60 V/−50 V load dump transients. Familiar regulator features such as short circuit and thermal shutdown protection are also built in.

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.75
21,887
in stock
Buy Now
Logo for RS
RS
from US$1.48
405
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.42
62
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 500mV
LDO Regulator Case Style TO-263
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 2.5V
Primary Input Voltage 26V

Alternative Descriptions

500-mA, 26-V, high-PSRR, low-dropout voltage regulator | Texas Instruments
LDO Regulator, LM2937ES-2.5/NOPB | RS
IC: voltage regulator | Transfer Multisort Elektronik
Output Type:Fixed | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2937ES-2.5/NOPB?

Additional datasheets, footprints and schematics for LM2937ES-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2937ES-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2937ES-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2937ES-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2937ES-2.5/NOPB fall under?

The LM2937ES-2.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM2937ES-2.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2937ES-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2937ES-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2937ES-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM2937ES-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2937ES-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2937ES-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LM2937ES-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay