Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Wide Operating Supply Voltage |
Ground-sensed Input and Output |
Open Collector Output |
Wide Operating Temperature |
Low Offset Voltage |
Power supply (Min.) [V] | 3 |
---|---|
Power supply (Max.) [V] | 32 |
Channel | 2 |
Circuit Current(Typ.)[mA] | 0.6 |
Input Offset Voltage(Max.)[mV] | 4.5 |
Input Bias Current(Typ.)[nA] | 50 |
Input Voltage Range [V] | 0 to VCC-1.5 |
Response Time(Typ.)[µS] | 1 |
Voltage gain (Typ.)[dB] | 120 |
Output current(Typ.)[mA] | 16 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 125 |
Package Size [mm] | 3x6.4 (t=1.35) |
Data Sheet |
---|
LM2903FV Data Sheet |
Application Note |
---|
Design Guide and Example of Stencil for Exposed Pad |
Schematic Design & Verification |
---|
Op-Amp / Comparator Tutorial |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Information |
Manufacturing Data |
---|
Factory Information |
Comparator, 1Us, -40 To 125Deg C | Newark Electronics |
Analogue Comparator, General Purpose, 1 µs, 3V to 32V, ± 1.5V to ± 16V, SSOP, 8 Pins | Avnet America |
COMPARATOR, 1US, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LM2903FV-E2?
Additional datasheets, footprints and schematics for LM2903FV-E2 are listed on our Part Details page. You can also find images and similar parts to LM2903FV-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2903FV-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2903FV-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2903FV-E2 fall under?
The LM2903FV-E2 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2903FV-E2 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2903FV-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM2903FV-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for LM2903FV-E2 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LM2903FV-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2903FV-E2 often in real-time on the comparison pages.
What if I can't find stock of LM2903FV-E2?
You can fill out our help required form which you can use to request a quote for LM2903FV-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.