Status: | Active |
---|---|
Series: | LM2902 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
115,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,329
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
Wide gain bandwidth: 1.3 MHz |
Input common-mode voltage range includes negative rail |
Large voltage gain: 100 dB |
Supply current per amplifier: 375 µA |
Low input bias current: 20 nA |
Low input offset current: 2 nA |
Wide power supply range: Single supply: 3 V to 30 V Dual supplies: ± 1.5 V to ± 15 V |
Single supply: 3 V to 30 V |
Dual supplies: ± 1.5 V to ± 15 V |
Product Specifications |
---|
DS0506 Low-power quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
LM2902 Series 30 V 1.3 MHz Low Power Quad Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP +/- 15V/30V SOIC14 | RS |
OP Amp Quad GP �15V/30V 14-Pin SOIC T/R | EBV Elektronik |
OP Amp Quad GP ±15V/30V 14-Pin SOIC T/R | Avnet America |
SO 14/LOW POW QUAD OPERATIONAL AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a LM2902YDT?
Additional datasheets, footprints and schematics for LM2902YDT are listed on our Part Details page. You can also find images and similar parts to LM2902YDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2902YDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2902YDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2902YDT fall under?
The LM2902YDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM2902YDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2902YDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM2902YDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM2902YDT have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for LM2902YDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2902YDT often in real-time on the comparison pages.
What if I can't find stock of LM2902YDT?
You can fill out our help required form which you can use to request a quote for LM2902YDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.