Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,150
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
7,902,492
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
23,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 30V ± 1V to ± 15V |
Comparator Case Style | TSSOP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
30-V quad differential comparator | Texas Instruments |
Quad Diff Comparator LM2901PWRG4 | RS |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Quad, 1.3Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM2901PWR .?
Additional datasheets, footprints and schematics for LM2901PWR . are listed on our Part Details page. You can also find images and similar parts to LM2901PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2901PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2901PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2901PWR . fall under?
The LM2901PWR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM2901PWR . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2901PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LM2901PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM2901PWR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM2901PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2901PWR . often in real-time on the comparison pages.
What if I can't find stock of LM2901PWR .?
You can fill out our help required form which you can use to request a quote for LM2901PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.