LM2876TF/NOPB Amplifiers & Comparators by Texas Instruments

AUDIO POWER AMPLIFIER CLASS AB 40W TO-22

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$4.49
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.51
26,479
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.28
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.66
-
Buy Now
Logo for element14
element14
from US$5.96
-
Buy Now

Specifications

Amplifier Class AB
No. of Channels 1 Channel
Output Power 40W
Supply Voltage Range 20V to 60V
Amplifier Case Style TO-220
No. of Pins 11Pins
Load Impedance 8ohm
Product Range -

Alternative Descriptions

High-Performance 40 Watt Audio Power Amplifier w/Mute | Texas Instruments
IC: audio amplifier | Transfer Multisort Elektronik
Audio Power Amplifier Class Ab 40W To-22 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM2876TF/NOPB?

Additional datasheets, footprints and schematics for LM2876TF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM2876TF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM2876TF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2876TF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM2876TF/NOPB fall under?

The LM2876TF/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to LM2876TF/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM2876TF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM2876TF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM2876TF/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM2876TF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM2876TF/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM2876TF/NOPB?

You can fill out our help required form which you can use to request a quote for LM2876TF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay