Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Device Topology | Charge Pump |
---|---|
No. of Outputs | 3Outputs |
Output Current | 90mA |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Core Chip | LM2755 |
Dimming Control Type | I2C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LM2755TMEV?
Additional datasheets, footprints and schematics for LM2755TMEV are listed on our Part Details page. You can also find images and similar parts to LM2755TMEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM2755TMEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM2755TMEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM2755TMEV fall under?
The LM2755TMEV is listed under Development Boards, Evaluation Tools > Lighting & LED Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM2755TMEV when available in the Lighting & LED Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM2755TMEV you can contact the distributor directly for product support, shipping queries etc.
Is the LM2755TMEV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LM2755TMEV have stock available?
There is no stock from authorised distributors for LM2755TMEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM2755TMEV often in real-time on the comparison pages.
What if I can't find stock of LM2755TMEV?
You can fill out our help required form which you can use to request a quote for LM2755TMEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.