| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Supply Voltage Min | 3V |
|---|---|
| Supply Voltage Max | 20V |
| No. of Outputs | 1 Output, 1Outputs |
| Duty Cycle (%) | 93% |
| Controller IC Case Style | WQFN |
| No. of Pins | 24Pins |
| Switching Frequency | 1.2MHz |
| Topology | Synchronous Buck (Step Down) |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Input Voltage Max | 20V |
| Input Voltage Min | 3V |
| Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LM27403SQE/NOPB?
Additional datasheets, footprints and schematics for LM27403SQE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM27403SQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27403SQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27403SQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27403SQE/NOPB fall under?
The LM27403SQE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM27403SQE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27403SQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM27403SQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27403SQE/NOPB have stock available?
There is no stock from authorised distributors for LM27403SQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27403SQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM27403SQE/NOPB?
You can fill out our help required form which you can use to request a quote for LM27403SQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.