Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM27403 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Evaluation Board LM27403 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Conversion Efficiency 91% Soft-start Time of 8ms Power Good Indicator |
Evaluation Module - LM27403 600kHz High Power Density POL | Texas Instruments |
Evaluation Board, Buck Regulator | Newark Electronics |
Where can I find additional details, specifications and documents for a LM27403EVM-POL600?
Additional datasheets, footprints and schematics for LM27403EVM-POL600 are listed on our Part Details page. You can also find images and similar parts to LM27403EVM-POL600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM27403EVM-POL600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM27403EVM-POL600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM27403EVM-POL600 fall under?
The LM27403EVM-POL600 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM27403EVM-POL600 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM27403EVM-POL600 you can contact the distributor directly for product support, shipping queries etc.
Is the LM27403EVM-POL600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM27403EVM-POL600 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM27403EVM-POL600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM27403EVM-POL600 often in real-time on the comparison pages.
What if I can't find stock of LM27403EVM-POL600?
You can fill out our help required form which you can use to request a quote for LM27403EVM-POL600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.